The ON Semiconductor SMA4201 is a high-performance, Power MOSFET designed to meet a wide range of applications across various industries. This device is known for its efficiency, reliability, and robustness, making it a preferred choice for engineers and designers looking to optimize their power management systems.
Key Features
- Low On-Resistance: The SMA4201 boasts a low on-resistance, which translates to minimal power loss during operation and enhances overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this Power MOSFET is well-suited for high-frequency applications, ensuring that power conversion is both smooth and rapid.
- Thermal Stability: Engineered for thermal resilience, the SMA4201 can operate reliably over a wide temperature range, making it ideal for challenging environments.
- Gate Charge Optimization: The device's gate charge is optimized to provide a good balance between switching speed and power loss, further enhancing its performance.
Applications
The versatility of the SMA4201 allows it to be used in a multitude of applications, including:
- Power supply units
- DC-DC converters
- Motor drives
- Automotive applications
- Switching applications
Product Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
100V |
| Continuous Drain Current (ID) |
3.5A |
| Power Dissipation (PD) |
2.5W |
| Operating Temperature Range |
-55°C to +150°C |
The ON Semiconductor SMA4201 is available in a surface-mount package, which allows for efficient assembly and space-saving design in compact electronic systems. Its outstanding performance and durability make it a reliable component for any power management task.