EN
  • EN
  • DE

SJ7216K

Part No SJ7216K
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 324412-SJ7216K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SJ7216K CAD Model

Description

ON Semiconductor SJ7216K - High-Performance Power MOSFET

The ON Semiconductor SJ7216K is a state-of-the-art power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This power MOSFET is built using advanced silicon technology, which provides superior switching performance and excellent thermal characteristics. The device is ideal for high-density power applications where space is at a premium and energy efficiency is crucial.

The SJ7216K features a low on-resistance (RDS(on)), which significantly reduces conduction losses and improves overall system efficiency. This characteristic, along with its fast switching speed, makes the SJ7216K an excellent choice for switching power supplies, DC-DC converters, motor drives, and other power management tasks.

With its robust design, the SJ7216K can handle high surge currents without degradation, ensuring a long operational life and reliability under stressful conditions. The MOSFET also comes with built-in protection features such as over-temperature and over-current protection, enhancing the safety and durability of the applications it is used in.

The package of the SJ7216K is designed to optimize the thermal performance and minimize the footprint on the PCB. This compact package allows for efficient heat dissipation, which is critical in high-performance applications where thermal management is a key concern.

ON Semiconductor's commitment to environmental sustainability is evident in the SJ7216K, which is compliant with RoHS and Halogen-Free standards. This ensures that the product meets the highest environmental standards, reducing the ecological footprint and making it suitable for use in eco-friendly products.

In summary, the ON Semiconductor SJ7216K power MOSFET is a versatile and efficient component that is designed to meet the demands of modern high-performance power applications. Its advanced features and robust design ensure that it delivers reliable performance while minimizing energy consumption, making it an ideal choice for designers looking to create efficient and compact electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess