EN
  • EN
  • DE

SGF34-TL-E

Part No SGF34-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 320033-SGF34-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGF34-TL-E CAD Model

Description

Introducing the SGF34-TL-E Power Rectifier from ON Semiconductor

ON Semiconductor, a reputed leader in energy-efficient innovations, presents the SGF34-TL-E power rectifier, a high-performance solution designed for the most demanding electronic applications. This state-of-the-art component is engineered to provide reliable and efficient power conversion in a compact package, making it an ideal choice for a wide range of industrial, computing, and telecommunication systems.

Key Features

  • High Current Capability: The SGF34-TL-E is capable of handling high current loads, ensuring stable performance even under strenuous conditions.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which translates to reduced power loss and improved efficiency during operation.
  • High Surge Capacity: With its robust surge capacity, this rectifier can withstand transient excess currents, making it particularly suitable for applications prone to surges and spikes.
  • Thermal Performance: The device boasts excellent thermal performance, with an operating junction temperature range from -55°C to +150°C, ensuring reliability across various temperature conditions.
  • Surface Mount Package: The SGF34-TL-E comes in a surface-mount package, facilitating easier integration into PCB designs and contributing to a reduction in overall system size.

Applications

The versatility of the SGF34-TL-E makes it an excellent choice for a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • Automotive Electronics
  • DC-DC Converters
  • Telecommunication Equipment
  • Industrial Power Systems

Reliability and Quality

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The SGF34-TL-E is no exception, having undergone rigorous testing to ensure its performance under various conditions. Customers can trust in the durability and longevity of this power rectifier to maintain the integrity and efficiency of their electronic systems.

Environmental Compliance

The SGF34-TL-E is designed with environmental responsibility in mind, complying with RoHS directives and ON Semiconductor's green policy. This commitment to sustainability makes it a suitable component for organizations looking to minimize their ecological footprint while maintaining high-quality electronic designs.

With its combination of efficiency, robustness, and reliability, the SGF34-TL-E from ON Semiconductor represents a premier choice for designers seeking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess