EN
  • EN
  • DE

SE81NLV74HC4851ADTR2G

Part No SE81NLV74HC4851ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 74HC4851 - LV74HC4851 - ANALOG M / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 982764-SE81NLV74HC4851ADTR2G
Ultra Librarian 3D Model Ultra Librarian SE81NLV74HC4851ADTR2G CAD Model

Description

ON Semiconductor SE81NLV74HC4851ADTR2G Overview

The SE81NLV74HC4851ADTR2G is a high-performance, advanced analog multiplexer/demultiplexer integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile component is part of the 74HC series, known for its high-speed CMOS technology, and is particularly suitable for routing analog or digital signals in various electronic applications.

Key Features

  • Wide Voltage Range: The device operates with a wide voltage range, typically from 2V to 6V, making it compatible with a variety of logic families and suitable for mixed-voltage applications.
  • Low ON Resistance: The SE81NLV74HC4851ADTR2G boasts a low ON resistance, which minimizes signal attenuation and ensures high-quality signal switching.
  • High Bandwidth: With a high bandwidth, this multiplexer/demultiplexer can handle high-speed signals without significant degradation, making it ideal for data-intensive applications.
  • Low Crosstalk: The device features low crosstalk between switches, which is crucial for maintaining signal integrity in complex circuits where multiple signals are being routed simultaneously.
  • Break-Before-Make Switching: It employs break-before-make switching, which prevents momentary short circuits when transitioning from one channel to another.

Applications

The SE81NLV74HC4851ADTR2G is versatile and can be used in a wide range of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio/Video switching

Product Specifications

This ON Semiconductor product comes in a TSSOP-16 package, which is a space-saving option for PCBs where space is at a premium. The device's temperature range allows operation between -55°C and +125°C, ensuring reliability across various environmental conditions. The SE81NLV74HC4851ADTR2G is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

With its high-performance characteristics and ON Semiconductor's reputation for quality, the SE81NLV74HC4851ADTR2G is an excellent choice for designers looking for a reliable and efficient solution to their multiplexing and demultiplexing needs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess