The ON Semiconductor SDC5100R1 is a high-performance, silicon-based digital camera sensor that is designed to meet the demanding needs of both professional and industrial imaging applications. This sensor boasts a 5-megapixel resolution, providing crisp, clear images with a high level of detail.
Key Features:
- Resolution: The SDC5100R1 offers a 5-megapixel resolution, which translates to 2592 x 1944 pixels. This high resolution ensures that images captured are of superior quality, with excellent sharpness and clarity.
- Pixel Size: With a pixel size of 2.2 µm x 2.2 µm, the sensor provides a good balance between sensitivity and resolution, making it suitable for a variety of lighting conditions.
- Image Area: The active image area of 5.70 mm x 4.28 mm allows for a wide field of view, which is particularly useful for surveillance and machine vision applications.
- Frame Rate: SDC5100R1 supports a high frame rate, enabling smooth video capture and real-time monitoring capabilities, which is essential for applications that require dynamic imaging.
- Shutter: The sensor features an electronic rolling shutter mechanism that facilitates continuous image capture with minimal blur, even in high-speed situations.
- Output Format: It provides multiple output formats, including RAW RGB, which gives users the flexibility to process images according to their specific requirements.
- Integration: The sensor is designed for easy integration into existing camera systems, with a compact form factor and compatibility with standard interfaces.
Applications:
The SDC5100R1 sensor is versatile and can be used in a range of applications, such as:
- Security and surveillance cameras
- Industrial inspection and machine vision systems
- Medical imaging devices
- Scientific research
- Automotive and drone cameras
With its robust feature set and high image quality, the ON Semiconductor SDC5100R1 is a reliable choice for developers and manufacturers looking to incorporate advanced imaging capabilities into their products.