EN
  • EN
  • DE

SCY99008BR2

Part No SCY99008BR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316935-SCY99008BR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCY99008BR2 CAD Model

Description

The SCY99008BR2 from ON Semiconductor is a high-performance, precision integrated circuit designed for a wide range of applications in the field of power management. This versatile device is an essential component for engineers and designers looking to enhance the efficiency and reliability of their power systems.

Key Features

  • High Efficiency: The SCY99008BR2 is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in electronic systems.
  • Accuracy: With its precise voltage regulation and stable performance, this product ensures consistent power delivery to sensitive electronic components, contributing to the overall longevity and reliability of the system.
  • Compact Design: The small form factor of the SCY99008BR2 makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Protection Features: Built-in protection mechanisms guard against overcurrent, overvoltage, and thermal overload, providing peace of mind for designers and end-users alike.

Applications

The SCY99008BR2 is suitable for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Automotive electronics
  • Portable devices and battery management
  • LED lighting systems

Technical Specifications

The device boasts an impressive set of technical specifications that cater to demanding power management requirements:

  • Input Voltage Range: 6V to 24V
  • Output Voltage Range: 0.9V to 12V
  • Maximum Output Current: 5A
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: QFN-20

ON Semiconductor's commitment to quality and innovation is evident in the SCY99008BR2. Its combination of efficiency, precision, and compact design make it a top choice for industry professionals looking to improve their power management solutions. Whether for consumer electronics, automotive systems, or industrial equipment, the SCY99008BR2 is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess