EN
  • EN
  • DE

SCV303LSN27T1

Part No SCV303LSN27T1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316916-SCV303LSN27T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCV303LSN27T1 CAD Model

Description

The SCV303LSN27T1 from ON Semiconductor is a robust, high-performance voltage regulator designed to offer stable voltage supply in a variety of electronic applications. This precision device ensures a steady output voltage of 2.7V, which is critical for maintaining the reliability and performance of sensitive electronic circuits.

Key Features

  • Output Voltage: Precisely regulated 2.7 volts, ideal for consistent power supply requirements.
  • Low Dropout Voltage: The device features a low dropout voltage, making it efficient for applications with a minimal difference between input and output voltage levels.
  • High Accuracy: Offers high accuracy in voltage regulation, ensuring that the connected components receive a stable voltage within tight tolerances.
  • Current Capability: Capable of supplying a moderate amount of current, suitable for a range of low-power applications.
  • Package: Available in a compact surface-mount package, the SCV303LSN27T1 is designed for space-constrained applications.
  • Temperature Range: Operates effectively over a wide range of temperatures, making it versatile for use in various environments.

Applications

The SCV303LSN27T1 voltage regulator is ideal for use in portable devices, consumer electronics, and other systems that require a reliable and constant voltage source. Its low dropout characteristic and high accuracy make it particularly well-suited for battery-powered applications where maximizing the battery life is crucial.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SCV303LSN27T1 is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term reliability and performance in your products.

Conclusion

Whether you're designing a new device or looking to improve the power stability of an existing product, the SCV303LSN27T1 from ON Semiconductor is an excellent choice for a voltage regulator. Its precision, efficiency, and small form factor make it an indispensable component in modern electronics design.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,166 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess