Product Overview: SCH2819-TL-E by ON Semiconductor
The SCH2819-TL-E is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading force in the field of energy-efficient innovations. This semiconductor device is designed to address the needs of modern electronic applications requiring efficient power management and conversion. The SCH2819-TL-E is particularly suitable for load switch and power management applications.
Key Features
- Low On-Resistance: The device features an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
- High-Speed Switching: With its high-speed switching capabilities, the SCH2819-TL-E ensures swift response times, making it ideal for high-frequency applications.
- Gate Charge: It has been optimized for minimal gate charge, which further enhances its switching performance.
- Voltage Rating: The device operates at a drain-source voltage of -20V, making it suitable for a variety of mid-range voltage applications.
- Current Capacity: It can handle a continuous drain current of -6A, providing ample current for most power regulation tasks.
- Power Dissipation: With a power dissipation of 1.25W, the SCH2819-TL-E can manage considerable amounts of power without overheating.
- Package: The MOSFET comes in a compact and surface-mountable SuperSOT™-6 package, ideal for space-constrained applications.
Applications
The SCH2819-TL-E is versatile and can be used in a wide array of applications including:
- Power Management Circuits
- DC/DC Converters
- Battery Powered Devices
- Load Switching
- Portable Electronic Devices
Quality and Reliability
ON Semiconductor is committed to quality, and the SCH2819-TL-E is no exception. It is produced with the highest manufacturing standards, ensuring reliability and performance consistency. Customers can trust this product to deliver top-notch performance and longevity in their electronic designs.
For more detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by ON Semiconductor.