The ON Semiconductor SCH2602-N-TL-E is a high-performance, P-Channel MOSFET designed to meet the demanding requirements of power management applications. This efficient semiconductor device is characterized by its low on-state resistance and high-speed switching capabilities, making it an ideal choice for a wide range of electronic circuits.
Key Features
- Low On-Resistance: With a low threshold voltage and reduced on-state resistance, this MOSFET ensures minimal power loss and heat generation during operation, enhancing the overall efficiency of the system.
- High-Speed Switching: The SCH2602-N-TL-E is designed for fast switching applications, providing swift transitions between on and off states to improve performance in high-frequency circuits.
- Power Management: This device is optimized for power management tasks, including load switching, DC-DC conversion, and battery management in portable electronics.
- Compact Footprint: Enclosed in a small SOT-723 package, the SCH2602-N-TL-E is suitable for space-constrained applications, allowing for efficient use of PCB real estate.
- High Reliability: Built with ON Semiconductor's quality manufacturing processes, the MOSFET is designed for long-term reliability and stable operation across various conditions.
Applications
The versatility of the SCH2602-N-TL-E makes it an excellent choice for a variety of applications. It is commonly used in:
- Portable electronics such as smartphones, tablets, and laptops
- Power supply circuits, including AC-DC and DC-DC converters
- Battery-powered devices for efficient energy management
- Motor control systems requiring precise power modulation
- LED lighting solutions where power density and efficiency are critical
Technical Specifications
| Parameter |
Value |
| Package Type |
SOT-723 |
| Drain-Source Voltage (VDS) |
-20V |
| Continuous Drain Current (ID) |
-1A |
| Power Dissipation (PD) |
0.3W |
| Operating Temperature Range |
-55°C to +150°C |
The ON Semiconductor SCH2602-N-TL-E is a robust and reliable component that delivers superior performance for advanced electronic designs. Its combination of low on-resistance, high-speed switching, and compact size makes it an excellent choice for designers looking to optimize their power management systems.