EN
  • EN
  • DE

SC80556FN

Part No SC80556FN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316089-SC80556FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC80556FN CAD Model

Description

ON Semiconductor SC80556FN: A Robust Solution for Power Management

The ON Semiconductor SC80556FN is a state-of-the-art integrated circuit designed for efficient power management in a wide range of electronic applications. This versatile chip is an excellent choice for engineers and designers looking to enhance system reliability and extend battery life in their products.

Key Features

  • High Efficiency: The SC80556FN boasts high conversion efficiency, which is critical for portable devices where power conservation is paramount.
  • Low Quiescent Current: Its low quiescent current helps in minimizing the power drain when the device is in standby mode, thus prolonging the battery life of the application.
  • Thermal Protection: The chip includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.
  • Voltage Regulation: It provides consistent voltage regulation, ensuring stable operation of the device even under varying load conditions.
  • Compact Footprint: The SC80556FN comes in a compact package, making it an ideal choice for space-constrained applications.

Applications

The SC80556FN is highly adaptable and can be used in a variety of applications, including:

  • Portable electronics such as smartphones, tablets, and laptops
  • Wireless communication devices
  • Power supply modules
  • Battery management systems
  • IoT devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SC80556FN is no exception. It is designed to meet the rigorous standards required for industrial and consumer electronic devices. With features such as over-current protection and under-voltage lockout, it ensures reliable performance under a broad range of operating conditions.

In summary, the ON Semiconductor SC80556FN is a versatile and reliable power management solution that offers a combination of efficiency, protection, and compact size. It is an excellent choice for designers looking to create sophisticated electronic products with superior power management capabilities.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess