EN
  • EN
  • DE

SC526102FK53A33

Part No SC526102FK53A33
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 315751-SC526102FK53A33
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC526102FK53A33 CAD Model

Description

ON Semiconductor's SC526102FK53A33 is a highly integrated and robust energy-efficient power management integrated circuit (PMIC) designed to meet the rigorous standards of modern electronic devices. This PMIC is part of ON Semiconductor's portfolio of power management solutions that cater to a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Voltage Regulation: The SC526102FK53A33 offers precise voltage regulation, ensuring stable operation of the device it powers. Its advanced control circuitry maintains tight output voltage regulation, which is critical for sensitive electronic components.
  • Power Efficiency: With a focus on energy efficiency, this PMIC incorporates features that minimize power loss and improve overall system efficiency, leading to extended battery life in portable applications and reduced energy consumption in stationary devices.
  • Multiple Output Channels: The device provides multiple output channels, each of which can be independently configured and controlled, allowing for greater flexibility in power management across various subsystems of the electronic device.
  • Thermal Management: ON Semiconductor understands the importance of thermal management in power devices. The SC526102FK53A33 is equipped with thermal shutdown protection to prevent overheating, enhancing the reliability and longevity of both the PMIC and the device it powers.
  • Integrated Protection Features: This PMIC includes a range of integrated protection features such as over-current protection, under-voltage lockout, and short-circuit protection, providing a safeguard against a variety of fault conditions.

Applications

The SC526102FK53A33 is versatile enough to be used in a multitude of applications. It is particularly well-suited for automotive applications where reliability and performance under harsh conditions are paramount. Additionally, it can be found in power management solutions for industrial equipment, where stable and efficient power delivery is critical. Consumer electronics such as smartphones, tablets, and laptops also benefit from the power regulation and efficiency provided by this PMIC.

Conclusion

ON Semiconductor's SC526102FK53A33 stands out as a comprehensive power management solution that offers reliability, efficiency, and versatility. Its robust feature set and integrated protection mechanisms make it an ideal choice for designers looking to enhance the performance and safety of their electronic devices.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess