ON Semiconductor SC11170MR2 - High-Efficiency Power Management Solution
The SC11170MR2 from ON Semiconductor is a cutting-edge power management integrated circuit (IC) designed to deliver high efficiency and reliability for a wide range of applications. This versatile component is an excellent choice for designers looking to optimize power consumption and extend battery life in portable devices.
Key Features:
- High Efficiency: The SC11170MR2 is engineered to provide maximum power efficiency, which helps in reducing heat generation and improving system performance.
- Versatility: Its wide input voltage range makes it suitable for diverse applications, from consumer electronics to industrial systems.
- Compact Design: The small footprint of the SC11170MR2 allows for its integration into space-constrained designs without compromising on power delivery or efficiency.
- Integrated Protections: The device comes with built-in protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the safety and longevity of end applications.
Applications:
The SC11170MR2 is ideal for a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless routers and networking equipment
- Consumer electronics such as smartphones, tablets, and laptops
- Industrial and medical equipment
Technical Specifications:
- Input Voltage Range: (specify range)
- Output Voltage: (specify voltage)
- Maximum Output Current: (specify current)
- Operating Temperature Range: (specify temperature range)
- Package/Case: (specify package type)
The SC11170MR2 from ON Semiconductor is a testament to the company's commitment to providing innovative power management solutions. Its high efficiency, combined with a robust feature set, makes it an outstanding choice for any design requiring reliable power management.
Note: For accurate technical specifications, please refer to the manufacturer's datasheet.