EN
  • EN
  • DE

SBRD335LT4

Part No SBRD335LT4
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314201-SBRD335LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBRD335LT4 CAD Model

Description

ON Semiconductor SBRD335LT4 - A Robust Rectifier for Efficient Power Conversion

The ON Semiconductor SBRD335LT4 is a state-of-the-art Schottky Barrier Rectifier designed to meet the demanding requirements of modern power supply designs. This component is engineered to provide efficient power conversion with minimal losses, making it ideal for a wide range of applications including power management, automotive systems, and industrial equipment.

Key Features:

  • Low Forward Voltage Drop: The SBRD335LT4 boasts a low forward voltage drop, which enhances system efficiency by reducing power dissipation and improving thermal performance.
  • High Surge Capability: With its robust construction, this rectifier can withstand high surge currents, ensuring reliable performance even under stressful conditions.
  • Power Pack Outline: The device comes in a compact Power Pack outline, which is optimized for automated assembly processes and offers excellent thermal and electrical characteristics.
  • Low Leakage Current: The low reverse leakage current characteristic of the SBRD335LT4 minimizes power loss during idle conditions, contributing to energy savings in the application.
  • RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the SBRD335LT4 complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment.

Applications:

The versatility of the SBRD335LT4 allows it to be used in a multitude of applications. It is particularly well-suited for use in switch-mode power supplies (SMPS), DC-DC converters, free-wheeling diodes, and reverse battery protection circuits. Its high-performance characteristics also make it a reliable choice for automotive applications, where durability and efficiency are paramount.

Why Choose SBRD335LT4?

ON Semiconductor's SBRD335LT4 is designed for engineers who require a rectifier that offers both high efficiency and reliability. Its superior thermal performance, combined with a low forward voltage drop and high surge capability, ensures that your designs can deliver the performance expected while maintaining energy efficiency. Whether you're designing power supplies or integrating power components in automotive or industrial settings, the SBRD335LT4 is an excellent choice to enhance your system's overall performance.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess