The SBA160-04Y-DL-E from ON Semiconductor is a state-of-the-art Schottky barrier rectifier designed for high-efficiency power conversion applications. This diode is constructed with a proprietary barrier metal that enhances its performance compared to traditional Schottky diodes. With a forward current of 160A and a low forward voltage drop, this component is an excellent choice for systems that require high current density and energy savings.
Key Features
- High Current Capability: The SBA160-04Y-DL-E supports a forward continuous current of 160A, making it suitable for high-power applications.
- Low Forward Voltage Drop: Its low forward voltage drop minimizes power loss and improves efficiency, which is crucial for power-sensitive designs.
- High Junction Temperature: With a maximum operating junction temperature of 175°C, this diode can withstand high thermal environments, ensuring reliability and longevity.
- Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, especially important in industrial and automotive applications.
Applications
The ON Semiconductor SBA160-04Y-DL-E is versatile and can be used in a variety of applications, including:
- Power supply units
- DC-DC converters
- Free-wheeling diodes in converters and motor control circuits
- Automotive applications
- Industrial power systems
Technical Specifications
| Parameter |
Value |
| Package / Case |
TO-247AD |
| Forward Continuous Current (If) |
160A |
| Max Recurrent Peak Reverse Voltage (Vrrm) |
40V |
| Max Operating Junction Temperature (Tj) |
175°C |
| Forward Voltage Drop (Vf) |
Typically 0.72V at 160A |
With its robust construction and superior electrical characteristics, the SBA160-04Y-DL-E is a reliable and efficient choice for engineers looking to optimize their power conversion systems.