EN
  • EN
  • DE

S9012LT1G

Part No S9012LT1G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979720-S9012LT1G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9012LT1G CAD Model

Description

ON Semiconductor S9012LT1G PNP Transistor

The S9012LT1G is a high-quality PNP bipolar junction transistor (BJT) developed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This versatile transistor is designed for general-purpose amplifier applications and is well-suited for various electronic circuits. The S9012LT1G offers reliable performance with its robust design and is available in a convenient SOT-23 surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: SOT-23 surface-mount package for compact design
  • Collector-Emitter Voltage (VCEO): 25V
  • Collector-Base Voltage (VCBO): 40V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 500 mA
  • Gain Bandwidth Product (fT): 125 MHz
  • DC Current Gain (hFE): High hFE linearity

Applications

The S9012LT1G is suitable for a wide array of applications due to its general-purpose nature. It is commonly used in:

  • Audio amplifiers
  • Signal processing
  • Switching and linear amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Various consumer electronics

Performance and Quality

ON Semiconductor's commitment to quality ensures that the S9012LT1G meets rigorous industry standards for performance and reliability. The device's high current gain and low saturation voltage make it an efficient choice for amplification needs. Additionally, its fast switching speeds enable its use in applications requiring quick response times.

Environmental and Regulatory Compliance

The S9012LT1G transistor is designed with environmental regulations in mind. It is compliant with RoHS (Restriction of Hazardous Substances), which means it is free from harmful substances like lead, mercury, and cadmium. This compliance ensures that the product is not only safe for consumers but also minimizes its environmental footprint.

With its robust performance, compact form factor, and ON Semiconductor's reputation for quality, the S9012LT1G is an excellent choice for designers and engineers looking to incorporate a reliable PNP transistor into their electronic designs.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess