EN
  • EN
  • DE

PACVGA-100Q

Part No PACVGA-100Q
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer ON Semiconductor
Win Source Part Number 343869-PACVGA-100Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACVGA-100Q CAD Model

Description

The PACVGA-100Q by ON Semiconductor is a cutting-edge solution designed to enhance the performance and reliability of video graphics array (VGA) applications. This product is a testament to ON Semiconductor's commitment to providing high-quality components for the electronics industry, ensuring that both commercial and industrial users can benefit from the best in technology.

Key Features

  • High-Quality Signal Integrity: The PACVGA-100Q ensures that signal integrity is maintained at a high level, providing clear and stable images for VGA interfaces.
  • EMI Filtering: With built-in electromagnetic interference (EMI) filtering capabilities, this product effectively minimizes noise disruptions, allowing for an uninterrupted viewing experience.
  • Low-Pass Filter Integration: The integration of low-pass filters further enhances image quality by reducing signal artifacts and ensuring a crisp display output.
  • Compact Design: The device comes in a compact package, making it suitable for space-constrained applications without compromising on performance.
  • Robust ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, the PACVGA-100Q safeguards sensitive components against static damage, thereby increasing the longevity of the product.

Applications

The PACVGA-100Q is ideal for a wide range of applications that require high-quality video output. It is particularly well-suited for:

  • Desktop and laptop computers
  • Monitors and high-definition displays
  • Projectors and digital signage systems
  • Video conferencing equipment
  • Industrial control consoles

Product Specifications

ON Semiconductor's PACVGA-100Q is designed to meet the stringent requirements of modern VGA applications. The device operates over a wide temperature range, ensuring reliability in diverse operating environments. Its low-power consumption makes it an energy-efficient choice for designers looking to optimize their systems.

Conclusion

With its robust feature set and ON Semiconductor's reputation for quality, the PACVGA-100Q is an excellent choice for engineers and designers seeking to enhance their VGA interface applications. This product not only delivers superior video performance but also offers protection and longevity, making it a smart and dependable investment.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9485 $58.4550
75+ $1.5997 $119.9775
115+ $1.5489 $178.1235
155+ $1.4992 $232.3760
200+ $1.4495 $289.9000
270+ $1.2994 $350.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess