EN
  • EN
  • DE

P1027P65

Part No P1027P65
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083459-P1027P65
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P1027P65 CAD Model

Description

The ON Semiconductor P1027P65 is a high-performance, integrated circuit that caters to a wide array of applications requiring efficient power management and reliable operation. This robust component is designed to offer superior performance in a compact and versatile package, making it an ideal choice for designers looking to enhance their electronic designs.

Key Features

  • High Efficiency: The P1027P65 is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and improve system performance.
  • Thermal Management: With advanced thermal management capabilities, this device ensures stable operation even under high temperature conditions, thereby extending the product's lifespan and reliability.
  • Low Power Dissipation: The low power dissipation characteristic of the P1027P65 helps in maintaining a cooler system environment, which is crucial for sensitive electronic components.
  • Versatile Applications: It is suitable for a variety of applications, including but not limited to, power supplies, automotive systems, industrial controls, and consumer electronics.
  • Compact Size: The small footprint of the P1027P65 allows for its integration into space-constrained designs without compromising on power or performance.

Product Specifications

  • Part Number: P1027P65
  • Manufacturer: ON Semiconductor
  • Package/Case: The P1027P65 comes in a robust package that ensures its durability and ease of mounting on various types of PCBs.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, providing consistent performance in diverse environmental conditions.
  • Quality Assurance: ON Semiconductor is known for its commitment to quality, and the P1027P65 is no exception, meeting stringent industry standards for quality and reliability.

Applications

The P1027P65 from ON Semiconductor is highly versatile and can be used in numerous applications. Its ability to manage power efficiently makes it an excellent choice for energy-sensitive devices. Whether it's for consumer electronics that require long battery life or industrial systems that need stable power under variable conditions, the P1027P65 is equipped to handle the demands of modern electronic circuits.

You May Also Be Interested in

Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess