EN
  • EN
  • DE

P1015AP06

Part No P1015AP06
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT SMPS CM 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 65kHz
Power (Watts) 19W
Fault Protection Over Temperature, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 060953-P1015AP06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1015AP06 CAD Model

Description

ON Semiconductor P1015AP06 - NCP1015AP06 Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS

The ON Semiconductor P1015AP06, part of the NCP1015 series, is a highly integrated power switching regulator that combines a fixed-frequency current mode controller with a 700 V MOSFET. Designed for off-line applications, it is a perfect solution for compact power supplies where low standby power and cost are critical factors.

Key Features:

  • Integrated 700 V MOSFET: The inclusion of a high-voltage MOSFET allows for reduced component count and simplifies the design process.
  • Fixed-Frequency Operation: With a fixed frequency of 65 kHz, the P1015AP06 provides predictable performance and simplifies EMI filtering.
  • Auto-Recovery Overvoltage Protection: The device includes built-in overvoltage protection that automatically recovers, enhancing the safety and reliability of the power supply.
  • Frequency Jittering: Reduces EMI signature and eliminates the need for additional EMI filtering components.
  • Short-Circuit Protection: The P1015AP06 offers robust protection against short-circuit conditions, ensuring long-term reliability of the application.
  • Low Standby Power: Designed to meet low standby power needs, making it ideal for applications that require compliance with energy-saving regulations.
  • Under-Voltage Lockout (UVLO): With an adjustable turn-on threshold, the device ensures that it operates only when sufficient supply voltage is present.

Applications:

The ON Semiconductor P1015AP06 is versatile and can be used in a variety of applications, including:

  • AC-DC Adapters for Chargers
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics
  • Set-Top Boxes and Networking Equipment
  • Green Power Supplies

Summary:

The NCP1015AP06 from ON Semiconductor is an exceptional choice for designers looking to create efficient, reliable, and cost-effective power supplies. Its integration of a high-voltage MOSFET, comprehensive protection features, and low standby power capabilities make it a go-to component for a wide range of power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess