EN
  • EN
  • DE

NVMYS6D2N06CLTWG

Part No NVMYS6D2N06CLTWG
Manufacturer ON Semiconductor
Catalog OEM Souring
Description MOSFET TRENCH 6 60V NFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463550-NVMYS6D2N06CLTWG
Manufacturer ON Semiconductor
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 17A (Ta), 71A (Tc)
Rds On (Max) @ Id, Vgs 6.1mOhm @ 35A, 10V
Vgs(th) (Max) @ Id 2V @ 53µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1400 pF @ 25 V
Power Dissipation (Max) 3.6W (Ta), 61W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package LFPAK4 (5x6)
Package / Case SOT-1023, 4-LFPAK
Ultra Librarian 3D Model Ultra Librarian NVMYS6D2N06CLTWG CAD Model

Description

The NVMYS6D2N06CLTWG by onsemi/ON Semiconductor is an advanced Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) under the category of electronic components, specifically designed for high efficiency and power. This MOSFET operates with trench technology, boasting a 60V N-channel feature, which marks its capability to handle significant voltages efficiently. The 'TRENCH 6' designation indicates a refined process technology that enhances the device's switching performance and reduces on-state resistance, making it highly suitable for various applications, including switch mode power supplies, motor drives, and power management solutions. ON Semiconductor's commitment to energy-efficient innovations is reflected in this component, offering robustness and reliability for a wide array of electronic designs. Its construction aims to provide superior thermal performance and reduced gate charge, enabling fast switching speeds while minimizing losses, which is critical in today’s energy-conscious environment.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess