EN
  • EN
  • DE

NV2955G

Part No NV2955G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082934-NV2955G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NV2955G CAD Model

Description

The ON Semiconductor NV2955G is a cutting-edge power management device designed to cater to a wide range of applications where efficient power conversion and control are essential. This versatile component is part of ON Semiconductor's esteemed portfolio of power solutions, which are renowned for their reliability, performance, and innovation.

Key Features

  • High Performance: The NV2955G boasts an impressive efficiency rate, which is crucial for applications that require long battery life or energy-saving capabilities.
  • Durability: Built to withstand harsh conditions, the NV2955G is designed for durability, ensuring stable operation over a wide temperature range and in challenging environments.
  • Versatility: With its flexible design, this device can be used in various applications, ranging from automotive systems to industrial controls and consumer electronics.

Applications

The NV2955G is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive electronics such as engine control units and powertrain systems
  • Power supply modules for industrial automation
  • LED lighting systems requiring efficient power management
  • Portable devices where battery management is critical

Technical Specifications

ON Semiconductor's NV2955G is equipped with features that ensure optimal performance:

  • Integrated protection mechanisms to safeguard against overcurrent, overvoltage, and overheating
  • Low quiescent current to minimize power dissipation when in standby mode
  • Robust power handling capabilities to manage heavy loads with ease

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The NV2955G is no exception and is backed by comprehensive technical support and documentation. Engineers and product developers can rely on ON Semiconductor's expertise to integrate the NV2955G into their designs with confidence, ensuring a seamless and efficient development process.

For more detailed information, datasheets, and support resources, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess