EN
  • EN
  • DE

NOIX1SN8000B-LTI1

Part No NOIX1SN8000B-LTI1
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Image Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467414-NOIX1SN8000B-LTI1
Manufacturer ON Semiconductor
Package Tray;Tray
Product Status Active
Type CMOS
Pixel Size 3.2µm x 3.2µm
Active Pixel Array 4096H x 2160V
Frames per Second 128.0
Voltage - Supply 1.7V ~ 1.9V, 2.7V ~ 2.9V
Package / Case 163-BCLGA
Supplier Device Package 163-CLGA (20.88x19.9)
Operating Temperature -40°C ~ 85°C (TJ)
Grade -
Ultra Librarian 3D Model Ultra Librarian NOIX1SN8000B-LTI1 CAD Model

Description

The NOIX1SN8000B-LTI1 is a cutting-edge image sensor from onsemi, a leader in semiconductor solutions, specifically crafted for applications requiring superior image quality. This sensor encapsulates ON Semiconductor's expertise in high-performance imaging technology, offering unparalleled resolution, sensitivity, and dynamic range. It is engineered to address the sophisticated requirements of security surveillance, automotive safety systems, machine vision, and advanced imaging devices. With its exceptional low-light performance and high dynamic range, the NOIX1SN8000B-LTI1 excels in capturing coherent and detailed images in conditions ranging from bright sunlight to dimly lit environments. Its robust design and energy-efficient operation make it an ideal solution for next-generation digital imaging applications, providing OEMs and designers with a versatile and high-quality imaging component. The NOIX1SN8000B-LTI1’s innovative features and specifications place it at the forefront of image sensor technology, highlighting onsemi's commitment to delivering advanced sensor solutions that enhance the capabilities of modern electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess