EN
  • EN
  • DE

NLVHC4052ADTR2G

Part No NLVHC4052ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±2 V to 6 V
-3db Bandwidth 80MHz
Channel Capacitance(CS off, CD off) 130pF
Max Leakage Current (IS off) 200nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1083220-NLVHC4052ADTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLVHC4052ADTR2G CAD Model

Description

ON Semiconductor NLVHC4052ADTR2G Product Overview

The NLVHC4052ADTR2G is a high-performance analog multiplexer/demultiplexer integrated circuit from ON Semiconductor, designed to provide efficient signal routing for analog and digital signals in a variety of electronic applications. This versatile component is part of ON Semiconductor's comprehensive portfolio of switch and multiplexer devices, offering a blend of reliability and functionality.

The NLVHC4052ADTR2G features two independent 4-to-1 multiplexer/demultiplexer circuits, which can process signals from DC up to 10MHz. This makes it suitable for a wide range of uses, including signal gating, modulation/demodulation, and channel selection in communication systems, data acquisition systems, and audio/video switching.

Manufactured with advanced silicon-gate CMOS technology, the NLVHC4052ADTR2G ensures low power dissipation yet high-speed operation. Its low ON resistance and wide voltage range of 2V to 12V are optimized for low-voltage and battery-powered applications. The device also supports bidirectional operation and includes an inhibit function to disable all switches simultaneously.

The NLVHC4052ADTR2G is available in a TSSOP-16 package, providing a compact solution with a small footprint, beneficial for space-constrained applications. It also has an extended temperature range, making it suitable for industrial applications subject to harsh environmental conditions.

The device's logic level translation capability allows it to interface with different logic levels, making it compatible with a variety of microprocessors and microcontrollers. Additionally, the NLVHC4052ADTR2G is characterized for operation from -55°C to +125°C, ensuring reliable performance over a wide temperature range.

ON Semiconductor's commitment to quality is evident in the NLVHC4052ADTR2G, which is designed to meet or exceed the requirements of the automotive industry's AEC-Q100 standard. This makes it a preferred choice for automotive applications, as well as other critical systems that demand high reliability and consistent performance.

In summary, the NLVHC4052ADTR2G from ON Semiconductor is a versatile, high-performance analog multiplexer/demultiplexer that offers robust signal routing solutions for a multitude of electronic applications, with a focus on low power consumption, high-speed operation, and reliability.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3146 $50.3360
390+ $0.2582 $100.6980
600+ $0.2501 $150.0600
830+ $0.2420 $200.8600
1,070+ $0.2340 $250.3800
1,430+ $0.2098 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess