EN
  • EN
  • DE

NLV7SB3257DTT1G

Part No NLV7SB3257DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 2:1 6TSOP / Multiplexer/Demultiplexer 1 x 2:1 6-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NLV7SB3257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NLV7SB3257DTT1GOSCT,NLV7SB3257DTT1GOSTR,NLV7SB3257DTT1GOSDKR,ONSNLV7SB3257DTT1G,NLV7SB3257DTT1G-ND,2156-NLV7SB3257DTT1G-OS
Standard Package 3,000
Win Source Part Number 1013657-NLV7SB3257DTT1G
Ultra Librarian 3D Model Ultra Librarian NLV7SB3257DTT1G CAD Model

Description

ON Semiconductor NLV7SB3257DTT1G: High-Performance Analog Switch

The NLV7SB3257DTT1G from ON Semiconductor is a versatile, high-performance single-pole double-throw (SPDT) analog switch that is designed to meet a wide range of applications. This component is particularly useful in situations where low voltage operation and minimal power consumption are crucial. It is a preferred choice for designers who require an efficient and reliable switch that can handle both digital and analog signals.

This analog switch operates over a broad voltage range from 1.65V to 5.5V, making it suitable for interfacing with various logic levels. Its low on-resistance ensures minimal signal distortion, while the break-before-make switching action prevents signal overlap during state changes, thereby preserving signal integrity.

The NLV7SB3257DTT1G is designed with advanced sub-micron silicon-gate CMOS technology, which provides low-power dissipation yet gives high switching speed. The device's on-resistance is matched between switches to within 5 ohms over the full voltage range and is flat over the specified signal range. This feature makes the NLV7SB3257DTT1G an excellent choice for multiplexing and signal routing applications where impedance matching is critical.

Another notable feature of the NLV7SB3257DTT1G is its robust ESD (electrostatic discharge) protection. The device can withstand ESD strikes of up to ±15kV Human Body Model (HBM), ensuring reliability and longevity in environments where ESD events are likely to occur.

The NLV7SB3257DTT1G comes in a compact, space-saving SC-88A (SOT-353) package, which is ideal for use in portable and space-constrained applications. Its five-lead configuration allows for easy integration into various circuit designs. ON Semiconductor has also ensured that this component is fully compliant with RoHS and Green standards, making it an environmentally friendly choice for modern electronic devices.

In summary, the NLV7SB3257DTT1G is a high-quality analog switch that offers a combination of low-voltage operation, low on-resistance, high ESD protection, and compatibility with various logic levels, all packed in a small footprint package. It is an excellent choice for designers who need a reliable switch for their analog or digital multiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1361 $57.8425
1,035+ $0.1117 $115.6095
1,605+ $0.1083 $173.8215
2,210+ $0.1048 $231.6080
2,855+ $0.1012 $288.9260
3,820+ $0.0908 $346.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess