EN
  • EN
  • DE

NLV14066BCP

Part No NLV14066BCP
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER QUAD 1X1 14DIP / 4 Circuit IC Switch 1:1 280Ohm 14-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 280Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 65MHz
Channel Capacitance (CS(off), CD(off)) 7.5pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number NLV1406
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLV14066BCP,2156-NLV14066BCP-ON
Standard Package 500
Win Source Part Number 1201281-NLV14066BCP
Ultra Librarian 3D Model Ultra Librarian NLV14066BCP CAD Model

Description

The NLV14066BCP is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide array of applications requiring robust logic functions. This particular device belongs to the advanced CMOS logic family, known for its low power consumption and high-speed operation. The NLV prefix indicates that this component is part of ON Semiconductor's series of products that are qualified to AEC−Q100 standards for automotive applications, ensuring reliability and durability even under harsh conditions.

The NLV14066BCP comes in a compact 14-pin DIP (Dual In-line Package) configuration, making it suitable for through-hole mounting on printed circuit boards. This package type is advantageous for prototyping and applications where space constraints are not a critical issue. The device operates over a broad voltage range of 2V to 6V, providing designers with flexibility in various system voltage levels and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.

At the core of the NLV14066BCP is a dual 4-input exclusive OR gate, which is essential for performing arithmetic and comparison operations in digital systems. Exclusive OR gates are fundamental components in digital electronics, used in applications such as parity checkers, adders, and digital signal processing. The dual-gate configuration of the NLV14066BCP allows for parallel processing or the implementation of more complex logic functions without the need for additional chips, thereby saving space and reducing system complexity.

ON Semiconductor's commitment to quality is evident in the NLV14066BCP's design, which features high noise immunity and the ability to drive up to 50 transmission lines. This makes the device particularly suited for automotive environments where electrical noise can be a significant concern. Additionally, the product is characterized for operation from -55°C to +125°C, covering the full automotive temperature range and ensuring reliable performance in extreme conditions.

In summary, the NLV14066BCP from ON Semiconductor is an indispensable component for designers who require a robust, automotive-qualified logic solution. Its versatility, combined with ON Semiconductor's reputation for quality, makes it an excellent choice for a multitude of applications in the automotive sector and beyond.

You May Also Be Interested in

Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess