EN
  • EN
  • DE

NLAS4783MN1R2G

Part No NLAS4783MN1R2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm (Max)
Single Supply Voltage (V+) 1.65 V to 4.5 V
Max Switch Time (Ton,Toff) 27ns, 20ns
-3db Bandwidth 17MHz
Charge Injection 50pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 500nA
Crosstalk -62dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (3x3)
Win Source Part Number 138383-NLAS4783MN1R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLAS4783MN1R2G CAD Model

Description

ON Semiconductor NLAS4783MN1R2G Overview

The NLAS4783MN1R2G is a high-performance, advanced technology component from ON Semiconductor, designed to meet the rigorous demands of modern electronic applications. This product is an integral part of ON Semiconductor's portfolio, known for their commitment to innovation and quality in the semiconductor industry.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which ensures minimal voltage drop and power loss across the switch, making it ideal for power-sensitive applications.
  • High-Speed Switching: With its capability for high-speed switching, the NLAS4783MN1R2G is suitable for applications that require fast transition times, contributing to improved performance and efficiency.
  • Wide Voltage Range: This component can operate over a broad voltage range, providing flexibility and compatibility with various circuit designs and voltage levels.
  • Compact Package: Housed in a small footprint package, the NLAS4783MN1R2G saves valuable board space, a critical factor in the design of compact electronic devices.
  • Low Power Consumption: Designed for low power operation, this product helps to extend battery life in portable devices and reduces energy consumption in wired applications.

Applications

The NLAS4783MN1R2G is versatile and can be used in a multitude of applications, including but not limited to:

  • Signal routing
  • Power management systems
  • Data acquisition systems
  • Communication devices
  • Portable electronics

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NLAS4783MN1R2G meets the highest standards of reliability and performance. Each component undergoes rigorous testing and quality control measures to provide dependable operation in a range of environmental conditions.

Environmental Compliance

The NLAS4783MN1R2G complies with various environmental standards, including RoHS and Pb-Free directives, making it an environmentally responsible choice for manufacturers looking to create eco-friendly products.

In summary, the NLAS4783MN1R2G from ON Semiconductor is a robust, efficient, and versatile component that delivers high performance while maintaining energy efficiency and reliability, making it an excellent choice for designers and engineers across various industries.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess