EN
  • EN
  • DE

NL17SZXV5T2

Part No NL17SZXV5T2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964637-NL17SZXV5T2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL17SZXV5T2 CAD Model

Description

The ON Semiconductor NL17SZXV5T2 is a versatile and high-performance single 2-input exclusive OR gate designed to meet a wide range of applications. This advanced logic gate is part of ON Semiconductor's high-speed SiGate CMOS logic family, offering a compact and power-efficient solution for modern electronic circuits.

Key Features

  • High-Speed Operation: The NL17SZXV5T2 is built for speed, ensuring quick response times in critical applications where timing is crucial.
  • Low Power Consumption: Its low power characteristics make it ideal for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Wide Voltage Range: The device operates over a broad voltage range from 1.65V to 5.5V, which enables its use in various logic-level environments.
  • Compact SOT-353 Package: The small footprint of the SOT-353 package allows for high-density PCB layouts, saving space in compact electronic systems.
  • Improved Output Drive: It features a robust output drive capability, providing reliable logic level signals even in demanding conditions.

Applications

The NL17SZXV5T2 is suitable for a multitude of applications, including:

  • Portable electronics
  • Computing devices
  • Data communication systems
  • Medical equipment
  • Automotive electronics

Product Specifications

The NL17SZXV5T2 logic gate is characterized by its high-speed operation and compatibility with a variety of voltage levels. It is designed to interface with TTL and CMOS logic, and its specifications include:

  • Logic Type: 2-Input Exclusive OR Gate
  • Operating Voltage Range: 1.65V to 5.5V
  • Propagation Delay Time: Significantly low
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-353

With its combination of speed, low power consumption, and flexibility, the ON Semiconductor NL17SZXV5T2 is an excellent choice for designers looking to implement efficient and reliable logic operations in their next project.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess