EN
  • EN
  • DE

NJW21193G/NJW21194G

Part No NJW21193G/NJW21194G
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191355-NJW21193G/NJW21194G
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJW21193G/NJW21194G CAD Model

Description

ON Semiconductor NJW21193G/NJW21194G Transistors

The NJW21193G and NJW21194G are high-performance audio power transistors from ON Semiconductor, designed to deliver exceptional sound quality with high fidelity. These complementary NPN and PNP silicon transistors are specifically engineered for high-power audio amplification applications. With their robust design and advanced manufacturing techniques, they offer superior reliability and performance for professional audio systems, high-end home theaters, and audiophile-grade amplifiers.

The NJW21193G (NPN) and NJW21194G (PNP) transistors are characterized by their high power and current handling capabilities. They are capable of operating at a collector-emitter voltage (VCEO) of 250V, which ensures that they can handle the high voltage requirements of demanding audio circuits. Furthermore, they have a continuous collector current (IC) rating of 16A, making them suitable for amplifiers that require high current output.

These transistors exhibit excellent gain linearity, which is crucial for maintaining the integrity of the audio signal throughout the amplification process. The result is minimal distortion and a clear, accurate reproduction of the original audio source. The devices' high transition frequency (fT) allows them to respond swiftly to rapid changes in the audio signal, ensuring that even the most subtle nuances of the music are captured.

ON Semiconductor has designed the NJW21193G/NJW21194G with a focus on thermal stability. Their robust package design enables efficient heat dissipation, which is essential for maintaining performance and longevity when operating at high power levels. The transistors also feature built-in safeguards against over-current and excessive temperature conditions, which contributes to their reliability.

In summary, the NJW21193G and NJW21194G transistors from ON Semiconductor are top-tier components for any audio amplification project that demands high power, exceptional audio fidelity, and unwavering reliability. Whether for professional stage equipment or for high-end consumer audio, these transistors are built to deliver outstanding sound performance.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess