EN
  • EN
  • DE

NCV8614BMNR2G

Part No NCV8614BMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Ultra-Low Iq Automotive System Power Supply IC Power Saving Triple-Output Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Automotive
Operating Supply Current 34μA
Operating Supply Voltage 7 V ~ 18 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 20-VFDFN Exposed Pad
Manufacturer Package 20-QFN (6x5)
Win Source Part Number 1230791-NCV8614BMNR2G
Manufacturer Homepage www.onsemi.com
Family Name NCV8614B
Introduction Date October 27, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8614BMNR2G CAD Model

Description

Product Overview: NCV8614BMNR2G by ON Semiconductor

The NCV8614BMNR2G is a cutting-edge voltage regulator integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is specifically engineered to cater to the demanding requirements of automotive applications, offering a robust and reliable solution for voltage regulation needs.

Key Features

  • High Precision: The NCV8614BMNR2G offers a precise output voltage, ensuring consistent performance and reliability for sensitive automotive electronics.
  • Low Dropout: With its low dropout feature, this regulator maintains its efficiency even when the supply voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, which is essential for fluctuating automotive power environments.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the IC from overheating, thus ensuring the longevity of both the regulator and the device it powers.
  • Current Limiting: The NCV8614BMNR2G is equipped with current limiting capabilities, providing additional protection against overcurrent conditions.

Applications

The NCV8614BMNR2G is optimized for use in a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous standards of the automotive industry. The NCV8614BMNR2G is AEC-Q100 qualified, ensuring that it meets the requirements for automotive-grade electronic components. Additionally, it is manufactured in ISO/TS 16949 certified facilities, reflecting ON Semiconductor's dedication to excellence in manufacturing and quality control processes.

Environmental Compliance

The NCV8614BMNR2G is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which limits the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious automotive manufacturers.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9658 $62.6922
21+ $5.7149 $120.0129
32+ $5.5371 $177.1872
44+ $5.3580 $235.7520
56+ $5.1790 $290.0240
75+ $4.6443 $348.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess