EN
  • EN
  • DE

NCV8614B

Part No NCV8614B
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Ultra-Low Iq Automotive System Power Supply IC Power Saving Triple-Output Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230790-NCV8614B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8614B CAD Model

Description

Introducing the NCV8614B Voltage Regulator by ON Semiconductor

The NCV8614B from ON Semiconductor is a versatile and robust low dropout (LDO) voltage regulator, designed to deliver consistent performance for a wide range of applications. This high-quality component is engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for power management solutions in vehicles. With its impressive features and reliable operation, the NCV8614B stands out as a top-tier component in the field of power regulation.

Key Features

  • Low Dropout Voltage: The NCV8614B is designed with a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life and reducing power loss.
  • High Output Current: Capable of delivering up to 150 mA of output current, this LDO is suitable for powering a range of electronic components and systems within a vehicle.
  • Wide Operating Voltage Range: With an operating voltage range from 5 V to 45 V, the NCV8614B can accommodate various electrical environments and is particularly adept at handling the fluctuations commonly found in automotive power systems.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the regulator and connected components from potential damage due to overheating.
  • Current Limiting: An integrated current limit feature helps to prevent overcurrent conditions, contributing to the overall safety and longevity of the application.

Applications

The NCV8614B is primarily aimed at the automotive market but is equally suited for other industries that require reliable voltage regulation under varying conditions. It is commonly used in:

  • Automotive infotainment systems
  • Instrument clusters
  • Body control modules
  • Telematics
  • Other automotive-related power management systems

ON Semiconductor's commitment to quality is evident in the NCV8614B, making it a smart choice for designers and engineers looking for a dependable LDO voltage regulator. Its combination of high performance, safety features, and wide applicability ensures that it can meet the needs of even the most demanding power management tasks.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
DISCRETE
Lowest to $4.4879
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3363 $63.3630
23+ $5.1987 $119.5701
35+ $5.0370 $176.2950
48+ $4.8741 $233.9568
62+ $4.7112 $292.0944
83+ $4.2238 $350.5754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess