EN
  • EN
  • DE

NCV1063AD100R2G

Part No NCV1063AD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 16SOIC / Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 670V
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 9 V
Voltage - Supply (Vcc/Vdd) 8.4V ~ 9.5V
Duty Cycle 66%
Frequency - Switching 100kHz
Power (Watts) 17.1 W
Fault Protection Current Limiting, Over Load, Over Power, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number NCV1063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354694-NCV1063AD100R2G
Ultra Librarian 3D Model Ultra Librarian NCV1063AD100R2G CAD Model

Description

The NCV1063AD100R2G is a robust and versatile automotive-grade voltage regulator designed by ON Semiconductor. It is engineered to meet the rigorous demands of automotive applications, providing a stable and reliable power supply. This device is especially suitable for use in environments where high reliability and performance are paramount.

Key Features

  • Output Voltage: The NCV1063AD100R2G offers a precise output voltage of 10V, which is ideal for consistent power delivery in automotive circuits.
  • Output Current: It can supply a continuous output current of 2A, ensuring sufficient power for a wide range of automotive electronics.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, it is capable of withstanding extreme conditions, making it perfect for under-the-hood applications.
  • Package: This component is available in a compact and durable D2PAK (TO-263) package, which is designed for efficient heat dissipation and space-saving on the PCB.
  • Protection Features: The device includes several built-in protection features such as overcurrent protection, thermal shutdown, and input under-voltage lockout, ensuring the safety and longevity of both the regulator and the application it powers.

Applications

The NCV1063AD100R2G is particularly suited for automotive environments, including:

  • Body control modules
  • Infotainment systems
  • Instrument cluster
  • Telematics
  • Powertrain systems
  • ADAS (Advanced Driver-Assistance Systems)

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV1063AD100R2G, which is AEC-Q100 qualified, indicating that it has passed stringent automotive qualification standards. This ensures that the component is reliable and performs consistently even in the harshest automotive conditions.

Conclusion

In summary, the NCV1063AD100R2G from ON Semiconductor is a high-performance, automotive-grade voltage regulator that offers a combination of durability, efficiency, and protection. Its robust design and comprehensive feature set make it an excellent choice for powering a wide array of automotive applications.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6892 $50.6760
75+ $1.3860 $103.9500
115+ $1.3427 $154.4105
155+ $1.2994 $201.4070
200+ $1.2561 $251.2200
270+ $1.1262 $304.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess