EN
  • EN
  • DE

NCS37012MNTWG

Part No NCS37012MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC GFCI CTLR CDM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ground Fault Protection PMIC 16-QFN (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name NCS37012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCS37012MNTWGOSTR, NCS37012MNTWGOSDKR, NCS37012MNTWGOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887082-NCS37012MNTWG
Ultra Librarian 3D Model Ultra Librarian NCS37012MNTWG CAD Model

Description

The NCS37012MNTWG from ON Semiconductor is a high-performance integrated circuit designed to meet the rigorous demands of power management and signal conditioning in various electronic applications. This advanced chip offers a unique combination of features that make it an ideal choice for designers looking to improve efficiency and reliability in their power systems.

Key Features

  • Precision Voltage Monitoring: The NCS37012MNTWG is equipped with accurate voltage monitoring capabilities, ensuring that your system operates within safe voltage thresholds, thus protecting sensitive electronic components from potential damage.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered applications where power efficiency is critical.
  • High Integration: The integration of multiple functions into a single chip reduces the need for additional components, which can save space on the PCB and reduce overall system costs.
  • Robust Thermal Performance: ON Semiconductor's advanced manufacturing processes result in a product that can withstand high temperatures, ensuring reliable operation even under challenging thermal conditions.
  • Wide Operating Voltage Range: The NCS37012MNTWG operates over a broad voltage range, accommodating a variety of power supplies and enabling its use in a diverse set of applications.

Applications

The versatility of the NCS37012MNTWG makes it suitable for a wide array of applications, including:

  • Automotive systems
  • Industrial controls
  • Power supply modules
  • Portable and wearable technology
  • Energy management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCS37012MNTWG is no exception. It is manufactured to meet stringent industry standards, ensuring long-term performance and stability in your products.

Technical Specifications

The NCS37012MNTWG comes in a compact package and is characterized by the following technical specifications:

  • Package Type: Micro8™
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Lead-Free, RoHS Compliant

In conclusion, the ON Semiconductor NCS37012MNTWG is a sophisticated and reliable choice for designers focused on creating efficient and durable power management systems. With its advanced features and robust design, it stands out as a key component for modern electronic applications.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6512 $58.6048
10+ $12.0224 $120.2240
15+ $11.6459 $174.6885
21+ $11.2705 $236.6805
27+ $10.8951 $294.1677
36+ $9.7678 $351.6408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess