EN
  • EN
  • DE

NCS1002DR2G

Part No NCS1002DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CTLR CV/CC SMPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Operating Supply Current 200μA
Supply Voltage - Operating 3 V to 32 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025098-NCS1002DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS1002DR2G CAD Model

Description

ON Semiconductor NCS1002DR2G

The NCS1002DR2G from ON Semiconductor is a high-performance, precision operational amplifier designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics. This device is part of ON Semiconductor's commitment to providing energy-efficient solutions that help reduce global energy use.

Key Features

  • Low Power Consumption: The NCS1002DR2G is optimized for low power operation, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • High Gain Bandwidth: This operational amplifier offers a high gain bandwidth product, ensuring excellent performance for closed-loop gains.
  • Stable and Reliable: Designed with stability in mind, the NCS1002DR2G provides reliable operation over a wide range of conditions.
  • Wide Supply Voltage Range: It can operate across a broad supply voltage range, accommodating various design requirements and simplifying power supply design.

Applications

  • Automotive systems
  • Power supply control
  • Sensor interfacing
  • Audio and video equipment
  • Industrial control systems

Technical Specifications

  • Package: The NCS1002DR2G comes in a compact SOIC-8 package, suitable for space-constrained applications.
  • Temperature Range: This op-amp operates over an extended temperature range, making it versatile for use in harsh environments.
  • RoHS Compliant: The product adheres to RoHS standards, ensuring compliance with environmental regulations and a commitment to sustainability.

The NCS1002DR2G operational amplifier from ON Semiconductor is a testament to the company's dedication to innovation and excellence. With its low power consumption, high bandwidth, and robust performance, it is engineered to meet the rigorous demands of modern electronic applications. Whether you're designing automotive electronics, industrial control systems, or consumer devices, the NCS1002DR2G offers a reliable and efficient solution for your operational amplifier needs.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7621 $53.3470
160+ $0.6253 $100.0480
250+ $0.6058 $151.4500
345+ $0.5863 $202.2735
445+ $0.5667 $252.1815
595+ $0.5081 $302.3195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,125 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess