EN
  • EN
  • DE

NCP81391MNTXG

Part No NCP81391MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 31QFN / Power Switch/Driver 1:1 N-Channel 65A 31-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side or Low Side
Output Type N-Channel
Interface Logic
Voltage - Load 20V
Supply Voltage - Operating 4.5V ~ 13.2V
Current - Output (Max) 65A
Rds On (Typ) 1.7mOhm, 2mOhm
Input Type Non-Inverting
Features PWM Input
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting SMD (SMT)
Supplier Device Package 31-QFN (5x5)
Package / Case 34-PowerVFQFN
Base Product Number NCP81391
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCP81391MNTXG,2156-NCP81391MNTXG-OS
Standard Package 2,500
Win Source Part Number 986498-NCP81391MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81391MNTXG CAD Model

Description

ON Semiconductor NCP81391MNTXG: A High-Efficiency, Multiphase PWM Controller

The NCP81391MNTXG from ON Semiconductor is a state-of-the-art multiphase pulse-width modulation (PWM) controller that is designed to meet the rigorous demands of modern computing applications. This advanced controller is engineered to provide precise power regulation for high-performance CPUs, GPUs, and memory systems that are found in desktops, laptops, servers, and gaming consoles.

With its integrated drivers, the NCP81391MNTXG is capable of directly driving N-channel power MOSFETs, enhancing system efficiency and reducing overall component count. The device supports a wide range of input voltages, making it versatile for various system designs. Its multi-phase operation not only improves power distribution but also helps in reducing the thermal footprint by evenly spreading the load across multiple phases.

The NCP81391MNTXG boasts an array of features that make it a top choice for power management solutions. It offers a highly accurate current-sensing mechanism that ensures reliable operation under varying load conditions. Additionally, the controller includes overvoltage, undervoltage, and overcurrent protection to safeguard the system against potential power anomalies.

Programmability is a key aspect of the NCP81391MNTXG, which allows for fine-tuning of various parameters like switching frequency, voltage thresholds, and phase control. This flexibility ensures that the PWM controller can be optimized for specific application requirements, maximizing performance and efficiency.

The device comes in a compact QFN-52 package, which is ideal for space-constrained applications. Its small footprint, combined with the high level of integration, makes the NCP81391MNTXG an excellent choice for designers looking to create compact, yet powerful power management systems.

In summary, the ON Semiconductor NCP81391MNTXG is a robust and flexible multiphase PWM controller that offers top-notch efficiency, advanced protection features, and programmability. It stands out as a reliable solution for powering the next generation of high-performance electronic devices.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9605 $52.8275
130+ $0.7881 $102.4530
200+ $0.7635 $152.7000
275+ $0.7389 $203.1975
355+ $0.7142 $253.5410
470+ $0.6403 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,747 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess