EN
  • EN
  • DE

NCP81246MNTXG

Part No NCP81246MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTLR/CONV 4OUT 52QFN / series Voltage Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr onsemi
Series *
Package Tape & Reel (TR)
Base Product Number NCP81246
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCP81246MNTXG,2156-NCP81246MNTXG-OS,NCP81246MNTXGOSTR,NCP81246MNTXGOSCT,488-NCP81246MNTXGTR,NCP81246MNTXGOSDKR
Standard Package 2,500
Win Source Part Number 962503-NCP81246MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81246MNTXG CAD Model

Description

The NCP81246MNTXG is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leading player in the semiconductor industry. This component is engineered to provide efficient and reliable power distribution and control for a wide range of electronic applications, particularly in the computing and networking sectors.

Key Features

  • Multi-Phase Buck Controller: The NCP81246MNTXG is equipped with a multi-phase buck controller, providing precise voltage regulation for high-performance CPUs and GPUs. This feature ensures stable power delivery and enhances the performance of the device under varying load conditions.
  • High-Efficiency Operation: Designed for efficiency, this PMIC operates with reduced power losses, leading to improved thermal performance and energy savings. The high-efficiency levels make it an ideal choice for energy-sensitive applications.
  • Programmable Features: It offers a range of programmable options, including switching frequency and phase configurations, allowing for a tailored power solution that meets the specific needs of the application.
  • I2C Interface: The built-in I2C interface enables communication with microcontrollers or processors for advanced control and monitoring capabilities, providing system designers with flexibility in managing and diagnosing power conditions.

Applications

The NCP81246MNTXG is versatile and can be used in various applications such as servers, desktops, laptops, and high-performance computing systems. Its robust design and programmability make it an excellent choice for systems that require reliable power for high-speed processing tasks.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP81246MNTXG is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the demanding conditions of modern electronic systems. With ON Semiconductor's expertise in power management solutions, the NCP81246MNTXG represents a trusted choice for designers looking to enhance the efficiency and stability of their power architectures.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0692 $62.0760
70+ $1.6979 $118.8530
110+ $1.6449 $180.9390
150+ $1.5917 $238.7550
190+ $1.5387 $292.3530
255+ $1.3795 $351.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess