EN
  • EN
  • DE

NCP81230HMNTWG

Part No NCP81230HMNTWG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Low Voltage Synchronous Buck Controller with Power Saving Mode Low Voltage Synchronous Buck Controller with Power...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Maximum Operating Temperature 85 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Operating Supply Voltage 12 V
Output Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1081847-NCP81230HMNTWG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP81230HMNTWG CAD Model

Description

ON Semiconductor NCP81230HMNTWG Product Overview

The NCP81230HMNTWG is a cutting-edge, multi-phase buck controller designed by ON Semiconductor, crafted to deliver precision voltage regulation and optimal power efficiency for high-performance computing applications. This versatile controller is an ideal solution for systems requiring efficient power delivery to CPUs, GPUs, and other ASICs that demand stable and reliable power in a compact form factor.

Key Features

  • Multi-Phase Operation: The NCP81230HMNTWG can operate multiple phases in parallel, reducing the output voltage ripple and enhancing the thermal performance by distributing the heat across several phases.
  • Precision Voltage Regulation: With its advanced control loop design, this controller ensures tight voltage regulation that is critical for the stability and performance of high-speed processors.
  • Efficiency: The device is engineered for high efficiency, which is crucial for reducing power loss and managing thermal conditions in dense electronic environments.
  • Digital Programmability: The controller offers programmable features through its I2C interface, allowing for fine-tuning of parameters to match specific system requirements.
  • Power Saving Modes: It supports multiple power-saving modes, adapting to different load conditions to maintain optimal efficiency and conserve energy.

Applications

  • High-Performance Computing Systems
  • Desktop and Server Motherboards
  • Graphics Cards
  • Workstations
  • Embedded Systems

Product Specifications

The NCP81230HMNTWG operates over a wide input voltage range and is capable of driving high current outputs with excellent transient response. Its robust design ensures reliable operation even under challenging conditions. The controller is packaged in a compact, thermally enhanced QFN package, making it suitable for space-constrained applications while maintaining high thermal performance.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The NCP81230HMNTWG is built to meet the rigorous standards expected of modern power management devices, ensuring long-term reliability for critical applications. This product is RoHS compliant and is designed with the environment in mind, minimizing the ecological footprint of electronic devices.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,238 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess