EN
  • EN
  • DE

NCP81178MNTXG

Part No NCP81178MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description SECONDARY SYNCHRONOUS RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Topology Flyback, Forward, Half-Bridge
Voltage - Supply (Vcc/Vdd) 4.5V ~ 14V
Frequency - Switching 100kHz ~ 1.2MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Mounting Type Surface Mount
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 832421-NCP81178MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81178MNTXG CAD Model

Description

Introducing the NCP81178MNTXG Voltage Regulator from ON Semiconductor

The NCP81178MNTXG is a cutting-edge voltage regulator designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This high-performance integrated circuit is tailored to meet the stringent power management requirements of modern electronic devices. It is particularly well-suited for applications in computing, networking, and telecommunication systems where efficient voltage regulation is critical for system stability and performance.

Key Features of NCP81178MNTXG

  • High Efficiency: The NCP81178MNTXG boasts an exceptional efficiency rate, which is crucial for reducing power loss and heat generation in high-performance systems.
  • Precision Voltage Control: It offers precise voltage regulation, ensuring that connected components receive a stable and accurate supply of power.
  • Robust Power Handling: This device is capable of handling significant power levels, making it suitable for demanding applications that require a robust power supply.
  • Advanced Packaging: The regulator is housed in a compact, thermally enhanced package that facilitates efficient heat dissipation and space-saving on the PCB.

Technical Specifications

The NCP81178MNTXG operates with an input voltage range that is compatible with today's most common system power rails. It features multiple protection mechanisms, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, to safeguard against potential damage from abnormal operating conditions.

Applications

With its robust design and versatile performance characteristics, the NCP81178MNTXG is ideal for a wide range of applications, including:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunication Infrastructure
  • High-performance Gaming Consoles

Conclusion

The NCP81178MNTXG from ON Semiconductor represents a state-of-the-art solution for power management challenges. Its combination of high efficiency, precision control, and robust power handling makes it a top choice for engineers and designers looking to optimize the performance and reliability of their electronic systems. For more information, datasheets, and support, visit the ON Semiconductor website or contact your local sales representative.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7246 $51.9706
26+ $3.8766 $100.7916
40+ $3.7555 $150.2200
56+ $3.6343 $203.5208
72+ $3.5132 $252.9504
96+ $3.1498 $302.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,737 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess