EN
  • EN
  • DE

NCP81162MNR2G

Part No NCP81162MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CURRENT MONITOR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Monitoring, Digital Current
Operating Supply Current 1.6mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 117459-NCP81162MNR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP81162MNR2G CAD Model

Description

ON Semiconductor NCP81162MNR2G Overview

The NCP81162MNR2G is a high-performance, dual-channel MOSFET driver designed and manufactured by ON Semiconductor. This driver is specifically engineered to provide efficient and reliable gate drive for synchronous buck power stages. Its dual-channel design makes it an ideal choice for applications requiring precise control over two MOSFETs in a synchronous buck converter topology, ensuring smooth and efficient power conversion.

Key Features

  • Adaptive Gate Drive: The NCP81162MNR2G features an adaptive non-overlapping gate drive, which helps in preventing shoot-through and enhancing system safety and efficiency.
  • High Drive Capability: With the ability to source up to 3A and sink up to 2A, this driver can handle a wide range of power MOSFETs, making it versatile for various applications.
  • Tri-State PWM Input: The inclusion of tri-state PWM input allows for a simple interface with the controller IC, providing flexibility and ease of integration.
  • Power Supply Range: It operates over a wide supply voltage range of 4.5V to 18V, accommodating various system voltage levels.
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures that the driver operates only when the supply voltage is within an acceptable range, protecting the circuitry.
  • Thermal Shutdown: Enhanced safety with a built-in thermal shutdown feature that prevents overheating and potential damage to the device.

Applications

The NCP81162MNR2G is suitable for a wide range of applications that require efficient power management. These include:

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Graphics Cards
  • DC-DC Converters
  • Telecom and Datacom Infrastructure
  • Point of Load (POL) Modules

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NCP81162MNR2G meets the highest standards of reliability and performance. It is designed to comply with the rigorous demands of the industrial and computing markets, providing a reliable solution for power management challenges.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5409 $59.4990
265+ $0.4439 $117.6335
405+ $0.4300 $174.1500
560+ $0.4162 $233.0720
720+ $0.4023 $289.6560
965+ $0.3607 $348.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,760 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess