EN
  • EN
  • DE

NCP81018BMNR2G

Part No NCP81018BMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CONTROLLER 3+2 SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number NCP81018
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251258-NCP81018BMNR2G
Ultra Librarian 3D Model Ultra Librarian NCP81018BMNR2G CAD Model

Description

ON Semiconductor NCP81018BMNR2G Voltage Regulator

The NCP81018BMNR2G is a high-performance voltage regulator from ON Semiconductor, designed to deliver precise power management for a wide range of applications. This component is part of ON Semiconductor's extensive portfolio of power management devices, known for their reliability and efficiency.

Product Features:

  • Multi-Phase Buck Solution: The NCP81018BMNR2G is a multi-phase buck solution that provides efficient power conversion by distributing the power load across multiple phases, resulting in improved thermal performance and reduced voltage ripple.
  • High-Efficiency Operation: This voltage regulator is designed for high-efficiency operation, which helps in reducing power loss and improving overall system performance. It is particularly suitable for systems that require a low-power standby mode.
  • Programmable Features: It offers programmable features such as switching frequency, overcurrent protection, and phase shedding, which allows for customization to meet specific application requirements.
  • Digital Control Interface: The inclusion of a digital control interface enables communication with the host system for monitoring and control purposes, facilitating a smarter and more responsive power management system.
  • Robust Protection: ON Semiconductor has equipped the NCP81018BMNR2G with a variety of protection features, including overvoltage, overcurrent, and thermal protection, to ensure the longevity and safety of the device and the system it powers.

Applications:

The NCP81018BMNR2G is versatile and can be used in various applications, such as:

  • Desktop and notebook computers
  • Graphic cards
  • Netcom and telecom equipment
  • Servers and data centers
  • High-performance gaming systems

ON Semiconductor's NCP81018BMNR2G is manufactured in a compact, power QFN-52 package, making it suitable for space-constrained applications without compromising on power capability. With its advanced features and robust design, this voltage regulator is an excellent choice for designers looking to enhance the power efficiency and reliability of their systems.

For more detailed specifications and application support, customers can access ON Semiconductor's comprehensive technical documentation and resources.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2095 $66.6285
7+ $18.2236 $127.5652
10+ $17.6542 $176.5420
14+ $17.0836 $239.1704
18+ $16.5142 $297.2556
24+ $14.8059 $355.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess