EN
  • EN
  • DE

NCP6133

Part No NCP6133
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Phase Controller +1/0 Phase Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230444-NCP6133
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6133 CAD Model

Description

ON Semiconductor NCP6133 High-Efficiency Dual-Phase Buck Converter

The ON Semiconductor NCP6133 is a state-of-the-art dual-phase buck converter designed for high-performance computing and telecommunications applications. This advanced power management IC is engineered to deliver exceptional efficiency, precision, and reliability for systems requiring stable and efficient voltage regulation.

Key Features:

  • Dual-Phase Operation: The NCP6133 operates in a dual-phase mode, which allows for excellent load regulation and fast transient responses, ensuring stable power delivery even under rapidly changing load conditions.
  • High Efficiency: With its integrated low RDS(on) MOSFETs, the NCP6133 achieves high efficiency, which minimizes power loss and heat generation, thereby extending the life of the product and reducing the need for additional cooling.
  • Digital Programmability: The device features digital programmability, which allows for precise control over output voltage, switching frequency, and other operational parameters, enabling optimization for specific application requirements.
  • Voltage Accuracy: The NCP6133 provides tight voltage regulation accuracy, which is critical for powering sensitive electronic components that require a stable and precise voltage supply.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the power supply and connected components are safeguarded against excessive current, thereby enhancing system reliability.
  • Thermal Management: The IC includes thermal shutdown functionality, which protects the device from overheating by automatically reducing power or shutting down operation if the temperature exceeds safe operating limits.

Applications:

  • High-Performance Computing
  • Telecommunications Infrastructure
  • Networking Equipment
  • Server and Storage Systems
  • Graphics Cards

The NCP6133 from ON Semiconductor is an ideal solution for designers looking to implement a robust power delivery system in their next-generation electronic devices. With its advanced features and capabilities, the NCP6133 ensures that your products are powered efficiently, reliably, and with the precision required for today's demanding applications.

Additional Information:

For more details, datasheets, and technical support, visit the ON Semiconductor website or contact their customer service for personalized assistance in integrating the NCP6133 into your design.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6577 $58.4694
53+ $2.1806 $115.5718
83+ $2.1125 $175.3375
113+ $2.0444 $231.0172
147+ $1.9762 $290.5014
196+ $1.7718 $347.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,220 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess