EN
  • EN
  • DE

NCP6121

Part No NCP6121
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Dual Output 3 Phase +1/0 Phase Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230440-NCP6121
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6121 CAD Model

Description

The NCP6121 from ON Semiconductor is a high-performance, multi-phase PWM controller designed for computing core power supplies. It is engineered to meet the rigorous power demands of high-performance CPUs, GPUs, and other computing devices requiring efficient and stable power delivery.

This advanced controller features a multi-phase buck topology that significantly improves the thermal performance by distributing the heat across multiple phases, thereby reducing hot spots and enhancing system reliability. The NCP6121 is capable of operating in 3-, 4-, or 5-phase modes, which allows for flexible design options to match specific system requirements. With its adaptive voltage positioning (AVP) and active voltage positioning (AVP) techniques, the NCP6121 ensures optimal transient response, minimizing output voltage deviation during load changes.

The NCP6121 integrates a high-accuracy differential remote voltage sensing circuit, ensuring precise control over the output voltage. This feature is crucial for applications that demand tight voltage regulations to maintain system stability and performance. Additionally, the controller supports both droop and non-droop operations, providing designers with the flexibility to choose the most suitable configuration for their power supply design.

ON Semiconductor has equipped the NCP6121 with a range of protection features to safeguard the system under various fault conditions. These include over-voltage, under-voltage, over-current, and over-temperature protections. The controller also features a programmable switching frequency, allowing designers to optimize the power supply for efficiency or for reduced component size.

The NCP6121 is available in a compact QFN-40 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for powering the next generation of high-performance computing platforms.

As an industry leader in power management solutions, ON Semiconductor's NCP6121 continues the company's tradition of providing innovative products that enhance performance, efficiency, and reliability in electronic systems.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1702 $60.8510
12+ $9.9861 $119.8332
18+ $9.6743 $174.1374
25+ $9.3624 $234.0600
32+ $9.0506 $289.6192
43+ $8.1139 $348.8977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess