EN
  • EN
  • DE

NCP5393MNR2G

Part No NCP5393MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CTLR 2/3/4PHASE CPU 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Multiphase Controller
Operating Supply Current 25mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 060040-NCP5393MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5393MNR2G CAD Model

Description

The NCP5393MNR2G is a high-performance, multi-phase buck controller designed by ON Semiconductor, a leading company in energy-efficient innovations. This advanced controller is specifically engineered for precision voltage regulation in high-performance CPUs, GPUs, and DDR memory power systems. It is an ideal solution for computing applications where efficient power management and stable operation are critical.

The NCP5393MNR2G operates with a 3- or 4-phase architecture, which allows for efficient power distribution and improved thermal performance. This design helps to minimize the risk of hotspots on the PCB, leading to a more reliable and long-lasting power solution. The multi-phase operation also contributes to a reduced output voltage ripple, which is essential for the stability of sensitive electronic components.

This controller features a high level of integration, with built-in drivers that can directly drive N-channel power MOSFETs. This integration simplifies the design process and reduces the external component count, leading to a more compact and cost-effective power solution. Additionally, the NCP5393MNR2G is equipped with advanced control algorithms, including ON Semiconductor's proprietary Active Voltage Positioning (AVP) with Adaptive Voltage Positioning (AVP-LLC), which enhances transient response and maintains a steady output voltage despite rapid load changes.

The device also includes a variety of protection features to ensure the safety and longevity of the system. These include over-voltage, under-voltage, over-current, and over-temperature protections. Furthermore, the NCP5393MNR2G supports precision over-current protection, which is essential for protecting the power stages in the event of a short circuit or excessive current draw.

ON Semiconductor's NCP5393MNR2G is offered in a compact QFN-40 package, which is designed to occupy minimal board space while still providing robust power delivery and efficient heat dissipation. With its advanced features and high level of performance, the NCP5393MNR2G is a top-tier solution for powering the next generation of computing hardware.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6179 $63.7074
14+ $8.7122 $121.9708
21+ $8.4396 $177.2316
29+ $8.1670 $236.8430
37+ $7.8956 $292.1372
49+ $7.0790 $346.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess