EN
  • EN
  • DE

NCP5371MNR2G

Part No NCP5371MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC PWR CTLR 2PHASE 48-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Processor
Operating Supply Current 10mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 209098-NCP5371MNR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5371MNR2G CAD Model

Description

The ON Semiconductor NCP5371MNR2G is a high-performance, dual-output, buck controller that is specifically designed to meet the rigorous power supply specifications of high-performance CPUs, GPUs, and other advanced digital logic devices. This integrated circuit (IC) is part of ON Semiconductor's portfolio of power management solutions and is engineered to provide precise voltage regulation, efficiency, and reliability.

Key Features

  • Dual-Output Operation: The NCP5371MNR2G is capable of managing two separate output voltages, which can be beneficial for powering different components within a system that require distinct voltage levels.
  • High Efficiency: With its advanced control techniques, this controller achieves high efficiency, which helps in reducing power consumption and heat generation.
  • Precision Voltage Regulation: The device ensures tight voltage regulation that is critical for the stable operation of sensitive digital circuits.
  • Programmable Switching Frequency: The switching frequency of the NCP5371MNR2G is programmable, allowing designers to optimize the performance of the power supply for specific applications.
  • Integrated Drivers: It includes built-in MOSFET drivers, which simplifies the design and reduces external component count.
  • Protection Features: The controller offers a suite of protection features including over-voltage, under-voltage, over-current, and over-temperature protections to ensure the safety and longevity of the end application.

Applications

The NCP5371MNR2G is ideal for use in a range of applications where efficient and reliable power delivery is a must. These include but are not limited to:

  • Desktop and Laptop Computers
  • Graphics Cards
  • Game Consoles
  • Networking and Telecommunication Equipment
  • Server and Enterprise Solutions

ON Semiconductor's commitment to quality and performance is evident in the NCP5371MNR2G, making it a top choice for designers looking to create stable and efficient power solutions for high-performance electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9780 $59.8680
15+ $8.1878 $122.8170
22+ $7.9314 $174.4908
31+ $7.6761 $237.9591
39+ $7.4197 $289.3683
53+ $6.6528 $352.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess