EN
  • EN
  • DE

NCP53713

Part No NCP53713
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081834-NCP53713
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP53713 CAD Model

Description

The ON Semiconductor NCP53713 is a high-performance, multi-phase buck converter designed to meet the rigorous power supply specifications of modern microprocessors, particularly in computing and telecommunication applications. This advanced power management IC is engineered to provide precise voltage regulation, exceptional transient response, and high efficiency, making it an ideal solution for powering CPUs, GPUs, and DDR memory in desktops, laptops, servers, and networking equipment.

Key Features

  • Multi-Phase Operation: The NCP53713 operates in a multi-phase configuration which reduces the current per phase, allowing for the use of smaller inductors and capacitors, resulting in a more compact PCB layout and improved thermal performance.
  • High Efficiency: With its integrated high-performance drivers and MOSFETs, the NCP53713 achieves high efficiency across a wide load range, which is critical for reducing power consumption and heat generation in densely-packed electronic systems.
  • Digital Control: It incorporates a digital control loop with programmable voltage positioning, enabling optimized performance under varying load conditions and enhancing the stability of the power supply.
  • Power State Indicators: The device supports multiple power states for energy-saving modes, making it suitable for applications that require advanced power management features such as dynamic voltage scaling.

Technical Specifications

  • Voltage Input Range: 12 V
  • Output Voltage Range: 0.6 V to 1.5 V
  • Output Current: Up to 25 A per phase
  • Phase Configuration: 1 to 4 phases
  • Switching Frequency: Up to 1.5 MHz per phase

The NCP53713 also features a range of protective measures, including over-voltage, under-voltage, over-current, and over-temperature protection, ensuring the longevity and reliability of both the power controller and the system it powers. With its robust design and advanced functionalities, the NCP53713 from ON Semiconductor stands out as a superior choice for designers looking to optimize their power delivery systems in high-performance computing environments.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess