EN
  • EN
  • DE

NCP4306AAAZZZAMNTWG

Part No NCP4306AAAZZZAMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SECONDARY SIDE SYNCHRONOU / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 35V
Current - Supply 1.4 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Base Product Number NCP4306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP4306AAAZZZAMNTWGOSDKR,NCP4306AAAZZZAMNTWGOSTR,NCP4306AAAZZZAMNTWG-ND,NCP4306AAAZZZAMNTWGOSCT
Standard Package 4,000
Win Source Part Number 983275-NCP4306AAAZZZAMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP4306AAAZZZAMNTWG CAD Model

Description

NCP4306AAAZZZAMNTWG - ON Semiconductor

The NCP4306AAAZZZAMNTWG is a state-of-the-art secondary side controller designed by ON Semiconductor, a leading figure in energy-efficient innovations. This product is tailored to enhance the performance and reliability of synchronous rectification in switch-mode power supplies. It is particularly well-suited for use in computing applications, servers, and telecommunication systems where efficiency and power density are of paramount importance.

The NCP4306AAAZZZAMNTWG operates by accurately controlling the timing of the power MOSFETs to minimize power loss and optimize efficiency. It is capable of supporting various modes of operation, including continuous conduction mode (CCM), discontinuous conduction mode (DCM), and quasi-resonant mode (QR), making it highly versatile for different power supply designs.

One of the key features of this ON Semiconductor product is its adaptive gate drive method, which ensures that the MOSFETs are switched at an optimal point to reduce power dissipation. The NCP4306AAAZZZAMNTWG also boasts an advanced energy-saving feature that significantly reduces the quiescent current when the system is in standby mode, thus contributing to overall energy conservation.

The device is equipped with a range of protection features to safeguard against system failures. These include under-voltage lockout (UVLO) for the Vcc supply voltage, which ensures that the controller operates within the safe voltage range, and over-voltage protection (OVP) to prevent damage to the MOSFETs and other connected components.

Packaged in a compact, surface-mountable form factor, the NCP4306AAAZZZAMNTWG integrates seamlessly into a variety of circuit board layouts, allowing for flexible design integration. It is designed for high-temperature operation, ensuring stability and performance even in harsh operating conditions. With its robust feature set and ON Semiconductor's commitment to quality, the NCP4306AAAZZZAMNTWG is an excellent choice for designers looking to enhance the efficiency and reliability of their power supply systems.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3499 $53.9960
95+ $1.1077 $105.2315
140+ $1.0730 $150.2200
195+ $1.0384 $202.4880
250+ $1.0038 $250.9500
335+ $0.9000 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess