EN
  • EN
  • DE

NCP392DRFCCT1G

Part No NCP392DRFCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC OVP FRONTEND PROTECTION 12CSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Overvoltage Protection Controller PMIC 12-WLCSP (1.3x2)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-UFBGA, WLCSP
Case / Package 12-WLCSP (1.3x2)
Family Name NCP392
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886972-NCP392DRFCCT1G
Ultra Librarian 3D Model Ultra Librarian NCP392DRFCCT1G CAD Model

Description

The NCP392DRFCCT1G is a cutting-edge current limiting protection device developed by ON Semiconductor, designed to safeguard USB interfaces in a wide range of electronic applications. This device is particularly suitable for systems that require reliable protection against overcurrent, short-circuit, and thermal events, ensuring the safety and longevity of both the USB port and the connected equipment.

Key Features

  • Current Limiting: The NCP392DRFCCT1G offers adjustable current limiting capabilities, allowing designers to set the maximum current threshold according to the specific needs of their application.
  • Fast Response Time: Engineered to respond swiftly to fault conditions, this device provides rapid protection, minimizing the risk of damage from overcurrent events.
  • High Accuracy: It features a high level of accuracy in current limiting, ensuring precise control over the power delivered to the USB interface.
  • Thermal Shutdown: Equipped with a thermal shutdown feature, the NCP392DRFCCT1G automatically turns off when it detects excessive heat, preventing thermal overload and potential damage.
  • Reverse Blocking: The device includes a reverse blocking protection that prevents damage from reverse currents, which can occur during fault conditions or when devices are incorrectly connected.

Applications

The NCP392DRFCCT1G is ideal for a variety of applications that require robust USB port protection, including:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • USB Hubs and Peripherals
  • Portable Electronic Devices
  • Wearable Technology

Technical Specifications

The NCP392DRFCCT1G operates over a wide voltage range and comes in a compact package, making it a versatile choice for space-constrained applications. Its technical specifications include:

  • Adjustable Current Limit up to 2.1 A
  • Operating Voltage Range: 2.7 V to 5.5 V
  • Low RON (Typical)
  • Overvoltage Lockout (OVLO)
  • ESD Protection
  • Compact DFN-10 Package

With its robust feature set, the NCP392DRFCCT1G from ON Semiconductor is an excellent choice for designers seeking to enhance the safety and durability of their USB-powered devices.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
DISCRETE
Lowest to $4.4879
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9887 $59.8870
24+ $4.9145 $117.9480
37+ $4.7609 $176.1533
51+ $4.6073 $234.9723
65+ $4.4537 $289.4905
87+ $3.9928 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess