EN
  • EN
  • DE

NCP392CSFCCT1G

Part No NCP392CSFCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC FRONT END OVP CTLR 12WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Overvoltage Protection Controller PMIC 12-WLCSP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-UFBGA, WLCSP
Case / Package 12-WLCSP
Family Name NCP392
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928836-NCP392CSFCCT1G
Ultra Librarian 3D Model Ultra Librarian NCP392CSFCCT1G CAD Model

Description

ON Semiconductor NCP392CSFCCT1G - Battery Protection IC

The NCP392CSFCCT1G from ON Semiconductor is a state-of-the-art battery protection integrated circuit (IC) designed to ensure the safety and longevity of lithium-ion batteries in various applications. This IC is specifically engineered to provide overvoltage, undervoltage, and overcurrent protection for single-cell lithium-ion batteries, which are commonly used in portable electronic devices such as smartphones, tablets, and digital cameras.

Key Features

  • Voltage Protection: The NCP392 features precise overvoltage and undervoltage detection to prevent the battery from operating outside its safe voltage range. This helps to avoid scenarios that could lead to reduced battery life or potential safety hazards.
  • Current Protection: With its overcurrent protection capabilities, the IC ensures that the battery is not subjected to currents exceeding its maximum rating, which can cause overheating and damage.
  • Low Power Consumption: The NCP392 is designed for low quiescent current, which minimizes the power drain on the battery when the device is in standby mode, thus extending the overall battery life.
  • High Accuracy: The protection thresholds for voltage and current are highly accurate, which allows for reliable and consistent battery protection.
  • Compact Design: This IC comes in a small, lead-free, halogen-free package, making it suitable for space-constrained applications.

Applications

The NCP392CSFCCT1G is ideal for a wide range of applications that require reliable battery protection. It is particularly well-suited for:

  • Portable Electronic Devices
  • Wearable Technology
  • Wireless Headsets
  • Smartphones and Tablets
  • Digital Cameras
  • And other devices powered by single-cell lithium-ion batteries

Product Specifications

ON Semiconductor's NCP392CSFCCT1G operates over a wide temperature range and is built to meet the rigorous standards of the electronics industry. It is available in a compact package and is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

For those looking to incorporate reliable battery protection into their designs, the NCP392CSFCCT1G offers the perfect blend of performance, accuracy, and compactness to meet the requirements of today's high-performance portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2855 $62.8550
23+ $5.1571 $118.6133
35+ $4.9954 $174.8390
48+ $4.8348 $232.0704
62+ $4.6731 $289.7322
83+ $4.1903 $347.7949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess