EN
  • EN
  • DE

NCP13992ABDR2G

Part No NCP13992ABDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC / Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 9 V
Supply Voltage - Operating 7.5V ~ 10V
Duty Cycle 50%
Frequency - Switching 20kHz ~ 750kHz
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -50°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number NCP13992
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP13992ABDR2GOSTR,NCP13992ABDR2GOSDKR,NCP13992ABDR2GOSCT,NCP13992ABDR2G-ND
Standard Package 2,500
Win Source Part Number 1145323-NCP13992ABDR2G
Ultra Librarian 3D Model Ultra Librarian NCP13992ABDR2G CAD Model

Description

The NCP13992ABDR2G is a high-performance, high-efficiency AC-DC converter solution designed by ON Semiconductor, a leading provider of semiconductor-based solutions for energy-efficient electronics. This product is particularly suitable for a wide range of applications, including power supplies for consumer electronics, computer peripherals, and industrial systems.

Key Features

  • High-Efficiency Operation: The NCP13992ABDR2G features a quasi-resonant topology that enhances efficiency by reducing switching losses, making it ideal for energy-sensitive applications.
  • Advanced Protection Circuits: This device incorporates various protection features such as overvoltage, overcurrent, and overtemperature protections to ensure reliable operation under adverse conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the converter for specific applications, balancing efficiency and electromagnetic interference (EMI) performance.
  • Low Standby Power Consumption: With its low standby power consumption, the NCP13992ABDR2G meets the stringent requirements of energy-saving regulations, contributing to the overall energy efficiency of the end product.

Applications

The NCP13992ABDR2G is versatile and can be used in a variety of applications such as:

  • LED Lighting Systems
  • Flat Panel Televisions and Monitors
  • Desktop and Notebook Adapters
  • Standby and Auxiliary Power Supplies

Technical Specifications

Parameter Value
Topology Quasi-Resonant
Output Voltage Adjustable
Switching Frequency Adjustable
Package SOIC-8

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NCP13992ABDR2G is no exception, with rigorous testing and quality control measures in place to ensure that it meets the industry standards for performance and longevity.

Environmental Compliance

The NCP13992ABDR2G complies with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3947 $51.3110
310+ $0.3239 $100.4090
480+ $0.3138 $150.6240
660+ $0.3037 $200.4420
855+ $0.2935 $250.9425
1,140+ $0.2632 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,697 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess