EN
  • EN
  • DE

NCP1397ADR2G

Part No NCP1397ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 10.5V
Supply Voltage - Operating 9.5 V to 20 V
Duty Cycle 50%
Frequency - Switching 60kHz to 500kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 024936-NCP1397ADR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1397ADR2G CAD Model

Description

The ON Semiconductor NCP1397ADR2G is a cutting-edge, high-performance resonant mode controller designed to meet the stringent requirements of power supply systems. This device is a perfect solution for the design and implementation of LLC resonant converters, which are widely used in applications such as flat-panel televisions, desktop monitors, and high-efficiency power adapters.

With its advanced features, the NCP1397ADR2G offers several benefits, including high efficiency, reduced electromagnetic interference (EMI), and a wide operating frequency range. The controller integrates a high-voltage startup circuit that ensures a quick and efficient power-up sequence, thereby reducing standby power consumption and enhancing overall system reliability.

The NCP1397ADR2G boasts a variety of protective features that safeguard the power supply system against potential faults. These include overcurrent protection, overvoltage protection, and brown-out protection. Additionally, the device offers an adjustable dead-time control, which optimizes the performance of the power stage to suit different load conditions, further enhancing the efficiency of the converter.

The controller's soft-start capability ensures a smooth ramp-up of the output voltage, minimizing stress on components and extending their lifespan. This feature, coupled with the device's frequency foldback capability, contributes to safe operation under various conditions, including startup and transient load scenarios.

The NCP1397ADR2G comes in a compact SOIC-16 package, making it suitable for space-constrained applications. Its pin configuration is thoughtfully designed to simplify the layout of printed circuit boards, thereby accelerating the design process and reducing time to market for new products.

In summary, the ON Semiconductor NCP1397ADR2G resonant mode controller is an exceptional choice for engineers looking to create efficient, reliable, and compact power supply systems. Its robust feature set and protective mechanisms ensure that it can meet the demands of a wide range of high-performance applications.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8584 $51.5040
145+ $0.7043 $102.1235
220+ $0.6823 $150.1060
305+ $0.6603 $201.3915
395+ $0.6383 $252.1285
525+ $0.5723 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess