EN
  • EN
  • DE

NCP1396AG

Part No NCP1396AG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081792-NCP1396AG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP1396AG CAD Model

Description

ON Semiconductor NCP1396AG High-Efficiency Switching Regulator

The NCP1396AG is a high-performance switching regulator from ON Semiconductor, designed to deliver efficient power conversion for a wide range of applications. This advanced component features a high-frequency operation and a versatile controller, making it an ideal solution for power supply designs that require a compact footprint, low power dissipation, and high efficiency.

Key Features

  • High Switching Frequency: The NCP1396AG operates at a high switching frequency, which allows for the use of smaller, less expensive passive components, reducing the overall size and cost of the power supply.
  • Adjustable Dead Time: This feature provides flexibility in optimizing the performance of the power stage to achieve maximum efficiency across various load conditions.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the system from damage due to excessive currents, enhancing system reliability.
  • Brown-Out Protection: The NCP1396AG is equipped with brown-out protection, ensuring stable operation under conditions of fluctuating input voltage.
  • Soft-Start Function: The soft-start function minimizes stress on the power supply during startup by gradually increasing the output voltage, which helps to extend the life of the power supply components.
  • Frequency Foldback: Frequency foldback helps to maintain high efficiency and prevent overheating during low-load conditions or short-circuit events.

Applications

The NCP1396AG is suitable for a variety of applications, including but not limited to:

  • Flat-panel television power supplies
  • Desktop and server power supplies
  • Telecom and networking power systems
  • Industrial power supplies

Conclusion

With its high-frequency operation, comprehensive protection features, and flexible control capabilities, the ON Semiconductor NCP1396AG is a top choice for designers who need a reliable and efficient switching regulator for their power supply solutions. Its ability to drive down the size and cost of power supplies while maintaining high efficiency makes it an advantageous component for a wide array of electronic devices and systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess