EN
  • EN
  • DE

NCP1396ADR2G

Part No NCP1396ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM VM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 13.4V
Supply Voltage - Operating 9.5 V to 20 V
Duty Cycle 50%
Frequency - Switching 50kHz to 500kHz
Fault Protection Over Temperature
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 024935-NCP1396ADR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1396ADR2G CAD Model

Description

ON Semiconductor NCP1396ADR2G High-Efficiency PWM Controller

The NCP1396ADR2G from ON Semiconductor stands out as a high-performance, versatile PWM controller, specifically designed to cater to the demanding requirements of high-efficiency AC-DC power supplies. Engineered to drive a half-bridge topology, this controller integrates a plethora of features that facilitate the development of robust and efficient power conversion systems for a wide range of applications, including flat-panel televisions, desktop monitors, and other sophisticated electronic appliances.

One of the key attributes of the NCP1396ADR2G is its high switching frequency, which can reach up to 500 kHz. This allows for the use of smaller, more cost-effective magnetic components, resulting in a more compact power supply design. Moreover, the controller's ability to operate at such high frequencies without compromising efficiency is a testament to ON Semiconductor's dedication to innovation in power management technology.

The device comes equipped with adjustable dead time, which provides designers with the flexibility to optimize their system's performance by minimizing losses associated with power stage transitions. Additionally, the NCP1396ADR2G boasts a range of protection features that safeguard the power supply and the end application. These include overcurrent protection, brown-out detection, and an overvoltage protection circuit, which collectively enhance the reliability and longevity of the system.

Another significant advantage of the NCP1396ADR2G is its soft-start capability, which ensures a gradual increase in the output power during startup, thereby reducing stress on the power supply components. This feature, coupled with the controller's low startup current, minimizes power consumption and extends the overall product life.

Manufactured in a compact SOIC-16 package, the NCP1396ADR2G is designed for space-constrained applications while still delivering the high performance expected from modern power solutions. ON Semiconductor's commitment to quality and environmental sustainability is reflected in the controller's compliance with the RoHS directive, making it a suitable choice for eco-friendly and energy-efficient power supply designs.

In summary, the NCP1396ADR2G PWM controller from ON Semiconductor is a high-frequency, feature-rich solution that enables designers to create advanced power systems with exceptional efficiency, reliability, and compactness.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9670 $53.1850
130+ $0.7935 $103.1550
200+ $0.7687 $153.7400
270+ $0.7439 $200.8530
350+ $0.7191 $251.6850
470+ $0.6447 $303.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess